SIM2N42N详情
Amphenol SIM2N42N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel
房屋材料
Aluminum
Contact Materials
Copper Alloy
Manufacturer
Amphenol
Brand
Amphenol Air LB France
RoHS
Details
子类别
MIL-Spec / MIL-Type
触点性别
Socket (Female)
绝缘电阻
5000 Mohms
功率耗散
1.5
产品类别
矩形MIL规格连接器
产品
Modular Interconnect Systems
产品类别
矩形MIL规格连接器
SIM2N42N拓展信息
Amphenol
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial








哦! 它是空的。