SIME0000PN详情
Amphenol SIME0000PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Body Orientation
Straight
Operating Temp Range
-55C to 175C
Mounting Styles
Panel
Factory Pack QuantityFactory Pack Quantity
25
Part # Aliases
EN41652N
Manufacturer
Amphenol
Brand
Amphenol Air LB France
系列
SIM
类型
Rectangular
子类别
MIL-Spec / MIL-Type
终端样式
Crimp
产品类别
矩形MIL规格连接器
产品类别
矩形MIL规格连接器
SIME0000PN拓展信息
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF
Amphenol RF








哦! 它是空的。