SJS816600详情
Amphenol SJS816600重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Contact Materials
Copper Alloy
Maximum Operating Temperature
+ 200 C
MIL Type
MIL-T-81714 II
Minimum Operating Temperature
- 65 C
Mounting Styles
In-Line
触点性别
无插座触点
大小
16
产品
Single Contact In-Line Splices
SJS816600拓展信息
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD
Amphenol PCD








哦! 它是空的。