SJT00RT-18-53P详情
Amphenol SJT00RT-18-53P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
RoHS
Non-Compliant
0个相似型号
SJT00RT-18-53P拓展信息








哦! 它是空的。