SJT06RT-24-37PA详情
Amphenol SJT06RT-24-37PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Number of contacts as normally open contact
1
Degree of protection (IP)
IP65
Number of contacts as normally closed contact
1
RoHS
Non-Compliant
终端
Crimp
性别
Male
方向
Straight
接头数量
37
触点样式
Pin
辐射硬化
无
SJT06RT-24-37PA拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。