SJTG06RT10-35DP014SQ详情
Amphenol SJTG06RT10-35DP014SQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shipping Restrictions
This product may require additional documentation to export from the United States.
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Amphenol
Brand
Amphenol Aerospace
Tradename
38999
RoHS
Details
Insert Arrangement
10-35
Mounting Styles
Cable
MIL Type
MIL-DTL-38999
Shell Style#
Plug
Shell Sizes
10
系列
CTV 38999 III
定位的数量
13 Position
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Crimp
产品类别
军规圆形连接器
产品
Plugs
产品类别
军规圆形连接器
SJTG06RT10-35DP014SQ拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。