SJTG06RT-20-2PD(014LC)详情
Amphenol SJTG06RT-20-2PD(014LC)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
SF2ER-E2R3B
Approvals
CCC, CE, cULus
Manufacturer
Autonics
RoHS
Non-Compliant
端子类型
Fingersafe Screw
面板后深度
1.33
触点
3NC
知识产权评级
IP65
0个相似型号
SJTG06RT-20-2PD(014LC)拓展信息








哦! 它是空的。