SLPCRB35BSO3详情
Amphenol SLPCRB35BSO3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
1kVDC
Package
Bulk
厂商
Amphenol Industrial Operations
Product Status
活跃
系列
SurLok Plus™
终端
Crimp
颜色
Orange
性别
Receptacle
额定电流
200A
线规
2 AWG
端子类型
Female, Receptacle (Socket)
SLPCRB35BSO3拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol
Amphenol
Amphenol Industrial Operations
Amphenol Industrial Operations








哦! 它是空的。