SND37S5R700G详情
Amphenol SND37S5R700G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Conductor category
Class 5 = flexible
Low smoke according to IEC 61034-2
无
Nominal cross section conductor
6
Halogen free according to IEC 60754-2
无
Conductor surface
Tinned
Shell Sizes
4
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
Bracket
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
SND
类型
Receptacle
定位的数量
37 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
焊尾
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Gold
安装角
直角
产品类别
D-Sub Standard Connectors
SND37S5R700G拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。