SND50M10HE2G详情
Amphenol SND50M10HE2G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Brass
Shell Sizes
5
Factory Pack QuantityFactory Pack Quantity
3
Mounting Styles
通孔
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
N
系列
SND
类型
Plug
定位的数量
50 Position
行数
3 Row
性别
Male
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Pin (Male)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
Gold
产品类别
D-Sub Standard Connectors
SND50M10HE2G拓展信息
Amphenol ICC (Commercial Products)
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol ICC (Commercial Products)








哦! 它是空的。