SP01SE-16-8S(304)详情
Amphenol SP01SE-16-8S(304)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
9/64 DIN
PowerSupply
90-264 VAC
Manufacturer Part Number
TZN4M-B4C
Approvals
CE;cURus
Manufacturer
Autonics
RoHS
Non-Compliant
输出的数量
1
输出类型
Analog Current
输入类型
Milliamps DC, RTD, Thermocouple, Volts DC
显示类型
LED
SP01SE-16-8S(304)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。