SP02SE-22-25P(397)详情
Amphenol SP02SE-22-25P(397)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4;3
Maximum Voltage
24 VDC
Manufacturer Part Number
7000-40781-2230150
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR;PVC
RoHS
Non-Compliant
性别
Male to (2) Female
额定电流
4 Amps
知识产权评级
IP65;IP66K;IP67
长度
1.5 Meters
SP02SE-22-25P(397)拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。