SP06P-20-90P(023)详情
Amphenol SP06P-20-90P(023)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Cover grip
Rated permanent current Iu
160
Cable entry
Other
Degree of protection (IP), front side
Other
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
0个相似型号
SP06P-20-90P(023)拓展信息








哦! 它是空的。