SP-2-FBL详情
AMPHENOL SP-2-FBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of pins
2
Type of connector
loudspeaker
Connector
plug
Kind of connector
female
Mechanical mounting
for cable
Electrical mounting
screw terminal
Connector series
SP
Gross weight
2 g
Current rating
30A
Rated voltage
133V
IP rating
IP54
SP-2-FBL拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。