T3-4022-10P详情
Amphenol T3-4022-10P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
Cartridge
Manufacturer Part Number
FNM-8/10
Interrupt Rating
35A @ 250V
Approvals
UL;CSA;CE
Manufacturer
Bussmann
RoHS
无
Characteristic
Time Delay
子类别
Circular Connectors
额定电流
0.8
产品类别
圆形MIL规格触点
T3-4022-10P拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。