TV01RF-21-121P详情
Amphenol TV01RF-21-121P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
EU RoHS
Compliant
ECCN (US)
EAR99
Automotive
Unknown
PPAP
Unknown
Mating Cycle (Cycles)
500
Mating Style
Threaded
Less Contact
无
Termination Method
Crimp
Body Orientation
Straight
Mounting
电缆安装
Military Standard Series
系列三
零件状态
Unconfirmed
类型
Circular
性别
RCP
军用标准
MIL-DTL-38999
触点性别
PIN
极化
N
端口的数量
1
TV01RF-21-121P拓展信息
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol PCD
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Industrial Operations
Amphenol Audio
Amphenol PCD
Amphenol Audio








哦! 它是空的。