TV06RW19-32PLC详情
AMPHENOL TV06RW19-32PLC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
32
Gross weight
29g
Conform to the norm
Commercial Standard
Spatial orientation
straight
Connector variant
w/o contacts
Locking system
internal thread
Locking system1
threaded joint
Mechanical mounting
for cable
Contact Sizes
20
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
Series III TV
Enclosure material
aluminium alloy
Case
size 19
Kind of connector
male
Connector
plug
Type of connector
military
Current rating
7.5A
TV06RW19-32PLC拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。