TV06RW21-11P详情
AMPHENOL TV06RW21-11P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
11
Gross weight
49g
Conform to the norm
Commercial Standard
Spatial orientation
straight
Connector variant
with contacts
Locking system
internal thread
Locking system1
threaded joint
Mechanical mounting
for cable
Contact Sizes
12
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
Series III TV
Enclosure material
aluminium alloy
Case
size 21
Kind of connector
male
Connector
plug
Type of connector
military
Current rating
23A
TV06RW21-11P拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。