TV06RW25-35SCLC详情
AMPHENOL TV06RW25-35SCLC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
128
Type of connector
military
Connector
plug
Kind of connector
female
Case
size 25
Enclosure material
aluminium alloy
Connector series
Series III TV
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Contact Sizes
22D
Mechanical mounting
for cable
Locking system1
threaded joint
Locking system
internal thread
Connector variant
w/o contacts
Spatial orientation
straight
Conform to the norm
Commercial Standard
Gross weight
57g
Current rating
5A
TV06RW25-35SCLC拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。