TV06ZN-25-20SE-LC详情
Amphenol TV06ZN-25-20SE-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Manufacturer Part Number
UX01598
Manufacturer
Turck
RoHS
Non-Compliant
性别
Female
接头数量
30
达到SVHC
无SVHC
0个相似型号
TV06ZN-25-20SE-LC拓展信息
TV06ZN-25-20SE-LC详情
Amphenol TV06ZN-25-20SE-LC重要参数规格及、参数值,及相似型号如下:
触点镀层
Gold
Manufacturer Part Number
UX01598
Manufacturer
Turck
RoHS
Non-Compliant
性别
Female
接头数量
30
达到SVHC
无SVHC
TV06ZN-25-20SE-LC拓展信息