TV07RW-15-35J详情
Amphenol TV07RW-15-35J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Package Type
SO4
Special Features
Suitable for High-Density Surface Mounting Applications Such as Small Switching Power Supplies And Programmable Controllers, TLP293 Consists of a Low Input Type Photo Transistor Optically Coupled to an InGaAs Infrared Emitting Diode, Very Small And Thin C
Output Device
Phototransistor
系列
TLP 293
通道数量
1
隔离电压
3750 Vrms
TV07RW-15-35J拓展信息








哦! 它是空的。