TV07RW21-16SALC详情
AMPHENOL TV07RW21-16SALC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
16
Gross weight
58g
Conform to the norm
Commercial Standard
Connector variant
w/o contacts
Locking system
external thread
Locking system1
threaded joint
Mechanical mounting
for panel mounting
Body coating
cadmium
Electrical mounting
crimped
Colour
olive
Connector series
Series III TV
Enclosure material
aluminium alloy
Case
size 21
Kind of connector
female
Connector
socket
Type of connector
military
Current rating
13A
TV07RW21-16SALC拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。