TV07ZN-13-35PD L/C详情
Amphenol TV07ZN-13-35PD L/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Connections
1/4 NPT
Case Size
2.5
Manufacturer Part Number
25-310-6000-psi
Case Style
Center Back Mount
Range
0-6,000 psi
Manufacturer
NOSHOK
RoHS
Non-Compliant
性别
Male
接头数量
22
达到SVHC
无SVHC
TV07ZN-13-35PD L/C拓展信息








哦! 它是空的。