TVP00RW13-35PBLC详情
AMPHENOL TVP00RW13-35PBLC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
22
Type of connector
military
Connector
socket
Kind of connector
male
Case
size 13
Enclosure material
aluminium alloy
Connector series
Series III TV
Colour
olive
Electrical mounting
crimped
Body coating
cadmium
Mechanical mounting
for panel mounting
Locking system1
threaded joint
Locking system
external thread
Connector variant
w/o contacts
Conform to the norm
Commercial Standard
Gross weight
8g
Current rating
5A
TVP00RW13-35PBLC拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。