TVP00RW-17-11JB-LC详情
Amphenol TVP00RW-17-11JB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
材料
Aluminium
Body Orientation
Straight
Operating Temp Range
-65C to 175C
Termination Method
Crimp
Mounting Styles
Flange
Contact Materials
Copper Alloy
Rad Hardened
无
RoHS
Non-Compliant
性别
RCP
触点性别
SKT
端口的数量
1(Port)
产品长度(mm)
32.74(mm)
产品高度(mm)
33.32(mm)
TVP00RW-17-11JB-LC拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol Industrial
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。