TVPS00RF1706S详情
Amphenol TVPS00RF1706S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
4890210A21
Manufacturer
Miscellaneous
RoHS
Non-Compliant
终端
Crimp
定位的数量
6
军用标准
MIL-DTL-38999
触点性别
Female
镀层
化学镍
0个相似型号
TVPS00RF1706S拓展信息
TVPS00RF1706S详情
Amphenol TVPS00RF1706S重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
4890210A21
Manufacturer
Miscellaneous
RoHS
Non-Compliant
终端
Crimp
定位的数量
6
军用标准
MIL-DTL-38999
触点性别
Female
镀层
化学镍
TVPS00RF1706S拓展信息