TVPS00WCI21-39P详情
AMPHENOL TVPS00WCI21-39P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact plating
gold-plated
Number of pins
39 (2+37)
Type of connector
military
Connector
socket
Kind of connector
male
Case
size 21
Enclosure material
aluminium alloy
Connector series
Series III TV
Colour
chromium plated
Electrical mounting
THT
Body coating
cadmium
Mechanical mounting
for panel mounting
Locking system1
threaded joint
Locking system
external thread
Current rating1
10A
Connector variant
with contacts
Conform to the norm
Commercial Standard
Gross weight
9g
Current rating
4.5A
TVPS00WCI21-39P拓展信息
Amphenol
Amphenol
Amphenol
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL
AMPHENOL








哦! 它是空的。