TVS06RF-13-35PA-UWSB2详情
Amphenol TVS06RF-13-35PA-UWSB2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Plastic
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-20°C
Standards Met
EC/42/2006
Maximum Operating Pressure
20 bar
Manufacturer Series
LF3000
RoHS
Non-Compliant
0个相似型号
TVS06RF-13-35PA-UWSB2拓展信息








哦! 它是空的。