TVS06RF17-SIM-PN详情
Amphenol TVS06RF17-SIM-PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminium Alloy
Shell Sizes
17
Shell Style#
Straight
MIL Type
MIL-DTL-38999
Mating Style
Threaded
Manufacturer
Amphenol
Brand
Amphenol Air LB Germany
RoHS
Details
性别
Plugs
子类别
Circular Connectors
产品类别
圆形MIL规格后壳
外壳电镀
Nickel
产品
Environmental EMI/RFI Backshells
产品类别
圆形MIL规格后壳
TVS06RF17-SIM-PN拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。