TVS07RF-25-61SA(S25)详情
Amphenol TVS07RF-25-61SA(S25)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Nickel Plated Contacts
Voltage, Rating
30VAC
Contact Materials
Brass
性别
Receptacle
额定电流
6A
0个相似型号
TVS07RF-25-61SA(S25)拓展信息
TVS07RF-25-61SA(S25)详情
Amphenol TVS07RF-25-61SA(S25)重要参数规格及、参数值,及相似型号如下:
触点镀层
Nickel Plated Contacts
Voltage, Rating
30VAC
Contact Materials
Brass
性别
Receptacle
额定电流
6A
TVS07RF-25-61SA(S25)拓展信息