U10-087001-07S详情
Amphenol U10-087001-07S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-40 - 80
Nominal current
16
Nominal voltage
600 - 600
Connection 2
Other
Colour outer sheath
Grey
Outer diameter approx.
10.5
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
1.5
Spiralized cable
无
With cord switch
无
Protective conductor
有
Material outer sheath
Polyurethane (PUR)
长度
1.5
U10-087001-07S拓展信息








哦! 它是空的。