U10-169818-11S详情
Amphenol U10-169818-11S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Other
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Diameter conductor
0
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
5.4
Specification material outer sheath
Other
Screen over stranding element
None
Category
Other
Protective sheath
无
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
43
Nominal cross section conductor
0
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
NVP value
0
Min. permitted bending radius, moving application/free movement
43
Min. permitted bending radius, stationary application/permanent installation
43
Material outer sheath
Polyurethane (PUR)
RoHS
Non-Compliant
子类别
Circular Connectors
产品类别
军规圆形连接器
绞合
Bundle
U10-169818-11S拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。