U10-820032-09S详情
Amphenol U10-820032-09S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
0.75 - 16
Pollution degree
2
Overvoltage category
2
Connectable conductor cross section solid-core
0.75 - 16
0个相似型号
U10-820032-09S拓展信息








哦! 它是空的。