U10-820033-07S详情
Amphenol U10-820033-07S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
无
0个相似型号
U10-820033-07S拓展信息
U10-820033-07S详情
Amphenol U10-820033-07S重要参数规格及、参数值,及相似型号如下:
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
无
U10-820033-07S拓展信息