U10-820042-04P详情
Amphenol U10-820042-04P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Black
Labelled
有
Construction type lens
Oval
Degree of protection (IP), front side
IP67/IP69K
Material front ring
Plastic
0个相似型号
U10-820042-04P拓展信息








哦! 它是空的。