U10-822829-000详情
Amphenol U10-822829-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Temperature resistance
-15 - 80
Nominal current
2.5
Nominal voltage
300 - 300
Colour outer sheath
Black
Outer diameter approx.
5.3
Degree of protection (IP)
Other
Connection 1
Other
Nominal cross section conductor
0.4
Spiralized cable
无
With cord switch
无
Protective conductor
无
Material outer sheath
Polyurethane (PUR)
U10-822829-000拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。