U10-823983-028详情
Amphenol U10-823983-028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01700A0009
Seal type
Screw-on
Content
1pc(s)
Cable category
H155
Case material
Brass nickel plated
类型
J01700A0009
阻抗
50Ω
0个相似型号
U10-823983-028拓展信息








哦! 它是空的。