U10-824920-163详情
Amphenol U10-824920-163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
长度
351
0个相似型号
U10-824920-163拓展信息
U10-824920-163详情
Amphenol U10-824920-163重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
长度
351
U10-824920-163拓展信息