U10-824920-322详情
Amphenol U10-824920-322重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Grey
With front ring
有
0个相似型号
U10-824920-322拓展信息








哦! 它是空的。