U10-825816-08P详情
Amphenol U10-825816-08P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
13
Colour front ring
Other
With front ring
有
RoHS
Non-Compliant
0个相似型号
U10-825816-08P拓展信息








哦! 它是空的。