U10BH7425102T详情
Amphenol U10BH7425102T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VAC/60 VDC
Manufacturer Part Number
7000-40501-8201500
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Factory Pack QuantityFactory Pack Quantity
100
Brand
Amphenol Commercial Products
包装
Reel
连接器类型
M12 Straight Male to M12 Straight Female, 4-pole
子类别
I/O Connectors
额定电流
4 Amps
产品类别
I/O Connectors
产品类别
I/O Connectors
知识产权评级
IP65/IP67
长度
15 Meters
U10BH7425102T拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。