U10BH7427102T详情
Amphenol U10BH7427102T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Voltage
48 VAC;48 VDC
Manufacturer Part Number
U-17438
Approvals
CSA
Manufacturer
Turck
Cable Types
CPE
Factory Pack QuantityFactory Pack Quantity
100
Brand
Amphenol Commercial Products
RoHS
Details
包装
Reel
子类别
I/O Connectors
额定电流
4 Amps
产品类别
I/O Connectors
产品类别
I/O Connectors
知识产权评级
IP67
长度
11 Meters
U10BH7427102T拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。