U1121A1-NPH3G-1-50详情
Amphenol U1121A1-NPH3G-1-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
面板安装
NO
Manufacturer Part Number
U1121A1-NPH3G-1-50
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.82
Contact Finish Mating
GOLD (3) OVER NICKEL (100)
Insulator Material
PHENOLIC
Manufacturer Series
U1121A1-NPH3G-1-50
Mounting Styles
STRAIGHT
RoHS
Non-Compliant
JESD-609代码
e4
连接器类型
RF uhf连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE
主体/外壳样式
PLUG
终端类型
CRIMP
耦合类型
THREADED
触点表面处理 终端
GOLD (3) OVER NICKEL (100)
U1121A1-NPH3G-1-50拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol
Amphenol








哦! 它是空的。