U6551A1-NTT-50详情
Amphenol U6551A1-NTT-50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
YES
Risk Rank
5.8
Contact Finish Mating
TIN (200) OVER NICKEL (50)
Insulator Material
聚四氟乙烯
Manufacturer Series
U6551A1-NTT-50
Mounting Styles
STRAIGHT
Manufacturer Part Number
U6551A1-NTT-50
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
RoHS
Non-Compliant
JESD-609代码
e3
连接器类型
RF uhf连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
方向
Straight
Reach合规守则
unknown
触点性别
FEMALE
主体/外壳样式
JACK
终端类型
SOLDER
耦合类型
THREADED
触点表面处理 终端
TIN (200) OVER NICKEL (50)
U6551A1-NTT-50拓展信息
Amphenol
Amphenol
Amphenol
Amphenol
AMPHENOL FCI ASIA PTE LTD
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD
Amphenol
AMPHENOL FCI ASIA PTE LTD








哦! 它是空的。