U71-146616-08P详情
Amphenol U71-146616-08P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
长度
351
0个相似型号
U71-146616-08P拓展信息
U71-146616-08P详情
Amphenol U71-146616-08P重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Type of electric connection
Plug/connector
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
长度
351
U71-146616-08P拓展信息