U71-453386-10S详情
Amphenol U71-453386-10S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
无
Thread length
14
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
26 - 35
With locknut
无
Thread type
PG
Nominal thread size metric/PG
48
Wrench width
65
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Manufacturer
Amphenol
Brand
Amphenol Industrial
产品类别
Amphenol
U71-453386-10S拓展信息








哦! 它是空的。