U71-573754-05S详情
Amphenol U71-573754-05S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Pitch thread
1.5
Surface protection
Nickel-plated
Glass-fibre reinforced
无
Thread length
16
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
2 - 7
With locknut
无
Thread type
Metric
Nominal thread size metric/PG
16
Wrench width
20
Material quality
Brass
Bend radius protection/trumpet flare
无
Shock resistant
无
Model
Straight
Manufacturer
Amphenol
Brand
Amphenol Industrial
产品类别
Amphenol
U71-573754-05S拓展信息








哦! 它是空的。