U75-248133-15S详情
Amphenol U75-248133-15S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Crimp
Manufacturer part #
J01000A1255Y
Seal type
Bayonet
Content
1pc(s)
Cable category
RG 58
Case material
Brass nickel plated
类型
J01000A1255Y
阻抗
50Ω
0个相似型号
U75-248133-15S拓展信息








哦! 它是空的。