U77C11172011详情
Amphenol U77C11172011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
DS3521MRABK
Approvals
UL;CSA;IEC
Wire Size
8 AWG
Manufacturer
Thomas & Betts
Factory Pack QuantityFactory Pack Quantity
400
Brand
Amphenol Commercial Products
RoHS
Compliant
包装
Tray
子类别
I/O Connectors
额定电流
30 Amps
频率
60 Hertz
电压
250/440
极数
4
产品类别
I/O Connectors
连接类型
Flanged Inlet
产品类别
I/O Connectors
U77C11172011拓展信息
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol Information Communication & Commercial
Amphenol
Amphenol Information Communication & Commercial








哦! 它是空的。