U86-D8527-00131详情
Amphenol U86-D8527-00131重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Manufacturer Part Number
U86-D8527-00131
Manufacturer
Amphenol Corporation
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL CORP
Risk Rank
5.62
Manufacturer Series
U86
连接器类型
电信和数据通信连接器
Reach合规守则
unknown
0个相似型号
U86-D8527-00131拓展信息








哦! 它是空的。